Economical, Type 4 safety light curtain designed for small assembly machines in ambient operating environments, or where mounting space is limited. Connection to an MSR42 controller (stock number 703-4987), improves flexibility for applications requiring two or three light curtains or other safety devices such as safety laser scanners, E-Stops or safety switches. The MSR42 controller has two PNP OSSDs which can be connected directly to the final switching device. If safety relay outputs are required, up to three safety relay expansion modules (MSR45E - stock number 703-4980) may be easily connected to the controller. A ribbon cable (stock number 703-4984) is required to interconnect up to three MSR45E safety expansion modules to an MSR42 controller. The light curtains, when used in conjunction with the MSR42 controller, have a SIL 3 rating per IEC61508. They also meet IEC61496 and UL61496 and are CE marked by TÃV.
Pigtail cable with M12 connector. 3 box system with dedicated safety controller. Slim profile housing (15 mm x 20 mm). DIN controller is also multi function safety module. Configuration of controller functionality through wiring or software. Type 4, SIL 3
Range = GuardShield
Series = micro 400
Beam Resolution = 30mm
Component Type = Receiver, Sender
Safety Type = 4
SIL IEC 61508 = 3
PL EN ISO 13849-1 = e
Number of Beams = 24
Protective Height = 600mm
Minimum Scanning Distance = 0m
RS Components, Ltd. | |
---|---|
Product Category | Light Curtains |
Product Number | 7034971 |
Spanning Distance | 0.0 inch (0.0 mm) |