Allied Electronics, Inc. Photocell; 20 M (Min.); 515 nm; 320 Vpeak (Max.); 125 mW @ 25 degC; TO-5; -60 70136801

Description
Photocell, 125 mW @ 25 °C Power Dissipation, TO-5 Package, 31 mm (Min.) Lead Length Five photoconductive materials Tolerance: ± 40% @1 ftc, ± 33% @ 2 ftc The TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of these devices are also available in a hermetic package.
Description
Photocell, 125 mW @ 25 °C Power Dissipation, TO-5 Package, 31 mm (Min.) Lead Length Five photoconductive materials Tolerance: ± 40% @1 ftc, ± 33% @ 2 ftc The TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of these devices are also available in a hermetic package.

Suppliers

Company
Product
Description
Supplier Links
Photocell; 20 M (Min.); 515 nm; 320 Vpeak (Max.); 125 mW @ 25 degC; TO-5; -60 - 70136801 - Allied Electronics, Inc.
Fort Worth, TX, USA
Photocell; 20 M (Min.); 515 nm; 320 Vpeak (Max.); 125 mW @ 25 degC; TO-5; -60
70136801
Photocell; 20 M (Min.); 515 nm; 320 Vpeak (Max.); 125 mW @ 25 degC; TO-5; -60 70136801
Photocell, 125 mW @ 25 °C Power Dissipation, TO-5 Package, 31 mm (Min.) Lead Length Five photoconductive materials Tolerance: ± 40% @1 ftc, ± 33% @ 2 ftc The TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of these devices are also available in a hermetic package.

Photocell, 125 mW @ 25 °C Power Dissipation, TO-5 Package, 31 mm (Min.) Lead Length

  • Five photoconductive materials
  • Tolerance: ± 40% @1 ftc, ± 33% @ 2 ftc
    The TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of these devices are also available in a hermetic package.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Photoconductive Cells
Product Number 70136801
Product Name Photocell; 20 M (Min.); 515 nm; 320 Vpeak (Max.); 125 mW @ 25 degC; TO-5; -60
Package Type TO-5
Mounting Option Surface Mount
Lead Length 31 mm (1.22 inch)
Peak Wavelength 515 nm (5150 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photocell; 20 M (Min.); 550 nm; 320 Vpeak (Max.); 125 mW @ 25 degC; TO-5; -60 - 70136795 - Allied Electronics, Inc.
Specs
Package Type TO-5
Mounting Option Surface Mount
Lead Length 31 mm (1.22 inch)
View Details
Photocell; 100 Kilohms (Min.); 550 nm; 170 Vpeak (Max.); 500 mW @ 25 degC; TO- - 70136770 - Allied Electronics, Inc.
Specs
Package Type TO-8
Mounting Option Surface Mount
Lead Length 38 mm (1.5 inch)
View Details