Allied Electronics, Inc. Photoconductive Cell; 150 Ohms (Typ.) @100 ftc; 560 Kilohms (Min.); 515 nm 70136799

Description
TO-8 Photoconductive Cell Five photoconductive materials Tolerance: ± 40% The Silonex TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of these devices are also available in a hermetic package.
Description
TO-8 Photoconductive Cell Five photoconductive materials Tolerance: ± 40% The Silonex TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of these devices are also available in a hermetic package.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Photoconductive Cell; 150 Ohms (Typ.) @100 ftc; 560 Kilohms (Min.); 515 nm
70136799
Photoconductive Cell; 150 Ohms (Typ.) @100 ftc; 560 Kilohms (Min.); 515 nm 70136799
TO-8 Photoconductive Cell Five photoconductive materials Tolerance: ± 40% The Silonex TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of these devices are also available in a hermetic package.

TO-8 Photoconductive Cell

  • Five photoconductive materials
  • Tolerance: ± 40%
    The Silonex TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of these devices are also available in a hermetic package.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Photoconductive Cells
Product Number 70136799
Product Name Photoconductive Cell; 150 Ohms (Typ.) @100 ftc; 560 Kilohms (Min.); 515 nm
Package Type TO-8
Mounting Option Surface Mount
Lead Length 38 mm (1.5 inch)
Peak Wavelength 515 nm (5150 Å)
Resistance On 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Photocell; 100 Kilohms (Min.); 550 nm; 170 Vpeak (Max.); 500 mW @ 25 degC; TO- - 70136770 - Allied Electronics, Inc.
Specs
Package Type TO-8
Mounting Option Surface Mount
Lead Length 38 mm (1.5 inch)
View Details
Photocell; 1500 Kilohms (Min.); 615 nm;250 Vpeak (Max.); 500 mW @ 25 degC; TO - 70136809 - Allied Electronics, Inc.
Specs
Package Type TO-8
Mounting Option Surface Mount
Lead Length 38 mm (1.5 inch)
View Details