Allied Electronics, Inc. Photocell; 0.22 Megohms (Min.); 550 nm;120 Vpeak (Max.); 200 mW @ 25 degC; TO- 70136784

Description
Photocell, 200 mW @ 25 °C Power Dissipation, TO-5 Package, 38 mm (Nom.) Lead Length Six conductive materials Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc The TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials.
Description
Photocell, 200 mW @ 25 °C Power Dissipation, TO-5 Package, 38 mm (Nom.) Lead Length Six conductive materials Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc The TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials.

Suppliers

Company
Product
Description
Supplier Links
Photocell; 0.22 Megohms (Min.); 550 nm;120 Vpeak (Max.); 200 mW @ 25 degC; TO- - 70136784 - Allied Electronics, Inc.
Fort Worth, TX, USA
Photocell; 0.22 Megohms (Min.); 550 nm;120 Vpeak (Max.); 200 mW @ 25 degC; TO-
70136784
Photocell; 0.22 Megohms (Min.); 550 nm;120 Vpeak (Max.); 200 mW @ 25 degC; TO- 70136784
Photocell, 200 mW @ 25 °C Power Dissipation, TO-5 Package, 38 mm (Nom.) Lead Length Six conductive materials Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc The TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials.

Photocell, 200 mW @ 25 °C Power Dissipation, TO-5 Package, 38 mm (Nom.) Lead Length

  • Six conductive materials
  • Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc
    The TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Photoconductive Cells
Product Number 70136784
Product Name Photocell; 0.22 Megohms (Min.); 550 nm;120 Vpeak (Max.); 200 mW @ 25 degC; TO-
Package Type TO-5
Mounting Option Surface Mount
Lead Length 38 mm (1.5 inch)
Peak Wavelength 550 nm (5500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photocell; 100 Kilohms (Min.); 550 nm; 170 Vpeak (Max.); 500 mW @ 25 degC; TO- - 70136770 - Allied Electronics, Inc.
Specs
Package Type TO-8
Mounting Option Surface Mount
Lead Length 38 mm (1.5 inch)
View Details
Specs
Package Type TO-8
Mounting Option Surface Mount
Lead Length 38 mm (1.5 inch)
View Details