RS Components, Ltd. 7962056

Description
This series of passive infrared presence detectors have been specifically designed for the detection of movement in high bay lighting applications such as warehouses and factories. PRM presence detectors have built-in adjustable lux level sensors which will keep the lighting switched off if there is sufficient natural light. This product has been specifically designed for the detection of movement in high bay lighting applications such as warehouses and factories. It can be used on incandescent, fluorescent and compact fluorescent lighting, and has the added benefit of being able to connect an external switch. For ceiling, aisle or luminaire mounting. Cut-out is 64 mm diameter. Range at 15 meter height is 5.1 m x 5.1 m. Range at 6 meter height is 2.0 m x 2.0 m. PIR Sensor detects movement. Receives commands from an IR handset. Light level sensor measures light level. IP40 rated. Type Class 2 Controller Type = Presence Detector Sensor Type = PIR Voltage Rating = 230 V ac Mount Type = Ceiling Range = 40 m Dimmable = Yes Power Consumption = 847mW Diameter = 88mm Dimming Protocol = DALI, DSI Time Delay = 10 s - 99 min
Request a Quote
Description
This series of passive infrared presence detectors have been specifically designed for the detection of movement in high bay lighting applications such as warehouses and factories. PRM presence detectors have built-in adjustable lux level sensors which will keep the lighting switched off if there is sufficient natural light. This product has been specifically designed for the detection of movement in high bay lighting applications such as warehouses and factories. It can be used on incandescent, fluorescent and compact fluorescent lighting, and has the added benefit of being able to connect an external switch. For ceiling, aisle or luminaire mounting. Cut-out is 64 mm diameter. Range at 15 meter height is 5.1 m x 5.1 m. Range at 6 meter height is 2.0 m x 2.0 m. PIR Sensor detects movement. Receives commands from an IR handset. Light level sensor measures light level. IP40 rated. Type Class 2 Controller Type = Presence Detector Sensor Type = PIR Voltage Rating = 230 V ac Mount Type = Ceiling Range = 40 m Dimmable = Yes Power Consumption = 847mW Diameter = 88mm Dimming Protocol = DALI, DSI Time Delay = 10 s - 99 min
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7962056 - RS Components, Ltd.
Corby, Northants, United Kingdom
This series of passive infrared presence detectors have been specifically designed for the detection of movement in high bay lighting applications such as warehouses and factories. PRM presence detectors have built-in adjustable lux level sensors which will keep the lighting switched off if there is sufficient natural light. This product has been specifically designed for the detection of movement in high bay lighting applications such as warehouses and factories. It can be used on incandescent, fluorescent and compact fluorescent lighting, and has the added benefit of being able to connect an external switch. For ceiling, aisle or luminaire mounting. Cut-out is 64 mm diameter. Range at 15 meter height is 5.1 m x 5.1 m. Range at 6 meter height is 2.0 m x 2.0 m. PIR Sensor detects movement. Receives commands from an IR handset. Light level sensor measures light level. IP40 rated. Type Class 2 Controller Type = Presence Detector Sensor Type = PIR Voltage Rating = 230 V ac Mount Type = Ceiling Range = 40 m Dimmable = Yes Power Consumption = 847mW Diameter = 88mm Dimming Protocol = DALI, DSI Time Delay = 10 s - 99 min

This series of passive infrared presence detectors have been specifically designed for the detection of movement in high bay lighting applications such as warehouses and factories. PRM presence detectors have built-in adjustable lux level sensors which will keep the lighting switched off if there is sufficient natural light. This product has been specifically designed for the detection of movement in high bay lighting applications such as warehouses and factories. It can be used on incandescent, fluorescent and compact fluorescent lighting, and has the added benefit of being able to connect an external switch.
For ceiling, aisle or luminaire mounting. Cut-out is 64 mm diameter. Range at 15 meter height is 5.1 m x 5.1 m. Range at 6 meter height is 2.0 m x 2.0 m. PIR Sensor detects movement. Receives commands from an IR handset. Light level sensor measures light level. IP40 rated. Type Class 2
Controller Type = Presence Detector
Sensor Type = PIR
Voltage Rating = 230 V ac
Mount Type = Ceiling
Range = 40 m
Dimmable = Yes
Power Consumption = 847mW
Diameter = 88mm
Dimming Protocol = DALI, DSI
Time Delay = 10 s - 99 min

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 7962056
Controller Type Occupancy (Motion) Sensor; Presence Detector
Unlock Full Specs
to access all available technical data

Similar Products

 - 4240381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; Detector
Voltage 208-230/240V; 220 - 240 V ac
Mounting Wall/Ceiling
View Details
 - 7587598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz; 277V ac, 120V ac
Number of lamps 4
View Details
 - 8263555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; Detector
Voltage 208-230/240V; 230 V ac
Mounting Wall/Ceiling
View Details
 - 7009290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Handset
View Details