RS Components, Ltd. Plastic Sheets 681665

Description
RS PRO 681665 Plastic Sheet
Request a Quote
Description
RS PRO 681665 Plastic Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 681665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
681665
Plastic Sheets 681665
RS PRO 681665 Plastic Sheet

RS PRO 681665 Plastic Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 681665
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 5063220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.2362 inch (6 mm)
View Details
Plastic Rods - 129757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 2.36 inch (60 mm)
View Details
Plastic Rods - 2820581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.6299 inch (16 mm)
View Details
Rubber Sheets - 205462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 1.18 inch (30 mm)
View Details