RS Components, Ltd. Plastic Rods 680842

Description
Clear extruded acrylic rod,1m L 10mm dia
Request a Quote
Description
Clear extruded acrylic rod,1m L 10mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 680842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
680842
Plastic Rods 680842
Clear extruded acrylic rod,1m L 10mm dia

Clear extruded acrylic rod,1m L 10mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 680842
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 1847248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 1.97 inch (50 mm)
View Details
Plastic Rods - 137613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pe-uhmw
Width / O.D. 3.15 inch (80 mm)
View Details
Rubber Sheets - 205495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.1181 inch (3 mm)
View Details
Rubber Sheets - 205469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0118 inch (0.3000 mm)
View Details