RS Components, Ltd. Plastic Rods 680836

Description
Clear extruded acrylic rod,1m L 6mm dia
Request a Quote
Description
Clear extruded acrylic rod,1m L 6mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 680836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
680836
Plastic Rods 680836
Clear extruded acrylic rod,1m L 6mm dia

Clear extruded acrylic rod,1m L 6mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 680836
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ethylene Propylene Diene Monomer
Thickness 0.3937 inch (10 mm)
View Details
Plastic Rods - 4083778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Hdpe
Width / O.D. 2.36 inch (60 mm)
View Details
Plastic Rods - 2820676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 1.18 inch (30 mm)
View Details
Rubber Sheets - 205535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0787 inch (2 mm)
View Details