RS Components, Ltd. Plastic Sheets 680757

Description
Grey PVC sheet stock,1000x500x4.5mm
Request a Quote
Description
Grey PVC sheet stock,1000x500x4.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Plastic Sheets
680757
Plastic Sheets 680757
Grey PVC sheet stock,1000x500x4.5mm

Grey PVC sheet stock,1000x500x4.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 680757
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.7087 inch (18 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene Sponge
Thickness 0.0591 inch (1.5 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System POM
Thickness 0.3937 inch (10 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene; Polyethylene
Thickness 0.1181 inch (3 mm)
View Details