RS Components, Ltd. Plastic Rods 680246

Description
Nylon 66 rod stock,1m L 10mm dia
Request a Quote
Description
Nylon 66 rod stock,1m L 10mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 680246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
680246
Plastic Rods 680246
Nylon 66 rod stock,1m L 10mm dia

Nylon 66 rod stock,1m L 10mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 680246
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.2362 inch (6 mm)
View Details
Plastic Rods - 636329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polyamide-Imide
Width / O.D. 0.0945 inch (2.4 mm)
View Details
Plastic Sheets - 2820200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.6299 inch (16 mm)
View Details
Rubber Sheets - 205543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0787 inch (2 mm)
View Details