RS Components, Ltd. VGA Cables 6659563

Description
MALE /MALE LOW PROFILE AV CABLE 10M
Request a Quote
Description
MALE /MALE LOW PROFILE AV CABLE 10M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VGA Cables - 6659563 - RS Components, Ltd.
Corby, Northants, United Kingdom
VGA Cables
6659563
VGA Cables 6659563
MALE /MALE LOW PROFILE AV CABLE 10M

MALE /MALE LOW PROFILE AV CABLE 10M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 6659563
Product Name VGA Cables
Application Video
Product Type VGA Cable
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DVI Cables - 1828568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Shielding Foil; Foil
View Details
Video Converters - 1778764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details
VGA Cables - 1828529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Vga
View Details
HDMI Cables - 1765676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 6.56 ft (20 dm)
View Details