RS Components, Ltd. 6479525

Description
Cores ETD conform to IEC 51(CO)276. Ferrite core supplied without air-gap Accessory Type = ETD 59/31/22 Coil Former For Use With = B66397 Dimensions = 66.9 x 66.2 x 49.2mm Number of Pins = 24 Material = GFR Polyterephthalate Depth = 49.2mm Length = 66.9mm Width = 66.2mm Maximum Temperature = +180°C
Request a Quote
Description
Cores ETD conform to IEC 51(CO)276. Ferrite core supplied without air-gap Accessory Type = ETD 59/31/22 Coil Former For Use With = B66397 Dimensions = 66.9 x 66.2 x 49.2mm Number of Pins = 24 Material = GFR Polyterephthalate Depth = 49.2mm Length = 66.9mm Width = 66.2mm Maximum Temperature = +180°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6479525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cores ETD conform to IEC 51(CO)276. Ferrite core supplied without air-gap Accessory Type = ETD 59/31/22 Coil Former For Use With = B66397 Dimensions = 66.9 x 66.2 x 49.2mm Number of Pins = 24 Material = GFR Polyterephthalate Depth = 49.2mm Length = 66.9mm Width = 66.2mm Maximum Temperature = +180°C

Cores ETD conform to IEC 51(CO)276. Ferrite core supplied without air-gap
Accessory Type = ETD 59/31/22 Coil Former
For Use With = B66397
Dimensions = 66.9 x 66.2 x 49.2mm
Number of Pins = 24
Material = GFR Polyterephthalate
Depth = 49.2mm
Length = 66.9mm
Width = 66.2mm
Maximum Temperature = +180°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 6479525
Unlock Full Specs
to access all available technical data

Similar Products

 - 6479402P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253403 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407367 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253411 - RS Components, Ltd.
RS Components, Ltd.
View Details