RS Components, Ltd. 6479496

Description
Cores ETD conform to IEC 51(CO)276. Cores made from material N27 with CECC quality certification. Ferrite core supplied without air-gap Accessory Type = ETD 54 For Use With = B66395 Dimensions = 61.6 x 46 x 61.4mm Number of Pins = 22 Material = GFR Polyterephthalate Depth = 61.4mm Length = 61.6mm Width = 46mm
Request a Quote
Description
Cores ETD conform to IEC 51(CO)276. Cores made from material N27 with CECC quality certification. Ferrite core supplied without air-gap Accessory Type = ETD 54 For Use With = B66395 Dimensions = 61.6 x 46 x 61.4mm Number of Pins = 22 Material = GFR Polyterephthalate Depth = 61.4mm Length = 61.6mm Width = 46mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6479496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cores ETD conform to IEC 51(CO)276. Cores made from material N27 with CECC quality certification. Ferrite core supplied without air-gap Accessory Type = ETD 54 For Use With = B66395 Dimensions = 61.6 x 46 x 61.4mm Number of Pins = 22 Material = GFR Polyterephthalate Depth = 61.4mm Length = 61.6mm Width = 46mm

Cores ETD conform to IEC 51(CO)276. Cores made from material N27 with CECC quality certification. Ferrite core supplied without air-gap
Accessory Type = ETD 54
For Use With = B66395
Dimensions = 61.6 x 46 x 61.4mm
Number of Pins = 22
Material = GFR Polyterephthalate
Depth = 61.4mm
Length = 61.6mm
Width = 46mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 6479496
Unlock Full Specs
to access all available technical data

Similar Products

 - 1253596 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407291 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407232 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407232P - RS Components, Ltd.
RS Components, Ltd.
View Details