RS Components, Ltd. 6479238P

Description
Cores without centre hole for transformer applications. Delivered as sets Accessory Type = RM 10 Coil Former For Use With = B65813 Dimensions = 33 x 23.3 x 18.75mm Number of Pins = 12 Material = GFR Polyterephthalate Depth = 18.75mm Length = 33mm Width = 23.3mm Maximum Temperature = +155°C Delivery on production packaging - Box. This product is non-returnable.
Request a Quote
Description
Cores without centre hole for transformer applications. Delivered as sets Accessory Type = RM 10 Coil Former For Use With = B65813 Dimensions = 33 x 23.3 x 18.75mm Number of Pins = 12 Material = GFR Polyterephthalate Depth = 18.75mm Length = 33mm Width = 23.3mm Maximum Temperature = +155°C Delivery on production packaging - Box. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6479238P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cores without centre hole for transformer applications. Delivered as sets Accessory Type = RM 10 Coil Former For Use With = B65813 Dimensions = 33 x 23.3 x 18.75mm Number of Pins = 12 Material = GFR Polyterephthalate Depth = 18.75mm Length = 33mm Width = 23.3mm Maximum Temperature = +155°C Delivery on production packaging - Box. This product is non-returnable.

Cores without centre hole for transformer applications. Delivered as sets
Accessory Type = RM 10 Coil Former
For Use With = B65813
Dimensions = 33 x 23.3 x 18.75mm
Number of Pins = 12
Material = GFR Polyterephthalate
Depth = 18.75mm
Length = 33mm
Width = 23.3mm
Maximum Temperature = +155°C
Delivery on production packaging - Box. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 6479238P
Unlock Full Specs
to access all available technical data

Similar Products

 - 8407285 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253694 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407248 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2126839 - RS Components, Ltd.
RS Components, Ltd.
View Details