RS Components, Ltd. 2126839

Description
EPCOS Ferrite cores Incorporate optimised core cross section with increased thickness of base for power applications. Accessory Type = RM 14 Coil Former For Use With = B65887 Dimensions = 41 x 31.4 x 29.3mm Number of Pins = 12 Material = GFR Polyterephthalate Depth = 29.3mm Length = 41mm Width = 31.4mm Maximum Temperature = +155°C
Request a Quote
Description
EPCOS Ferrite cores Incorporate optimised core cross section with increased thickness of base for power applications. Accessory Type = RM 14 Coil Former For Use With = B65887 Dimensions = 41 x 31.4 x 29.3mm Number of Pins = 12 Material = GFR Polyterephthalate Depth = 29.3mm Length = 41mm Width = 31.4mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2126839 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS Ferrite cores Incorporate optimised core cross section with increased thickness of base for power applications. Accessory Type = RM 14 Coil Former For Use With = B65887 Dimensions = 41 x 31.4 x 29.3mm Number of Pins = 12 Material = GFR Polyterephthalate Depth = 29.3mm Length = 41mm Width = 31.4mm Maximum Temperature = +155°C

EPCOS Ferrite cores Incorporate optimised core cross section with increased thickness of base for power applications.
Accessory Type = RM 14 Coil Former
For Use With = B65887
Dimensions = 41 x 31.4 x 29.3mm
Number of Pins = 12
Material = GFR Polyterephthalate
Depth = 29.3mm
Length = 41mm
Width = 31.4mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 2126839
Unlock Full Specs
to access all available technical data

Similar Products

 - 1253405 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407298P - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253341 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407339 - RS Components, Ltd.
RS Components, Ltd.
View Details