RS Components, Ltd. Plastic Rods 636321

Description
PIVESPELSP1ROD25.4MM 200MM
Request a Quote
Description
PIVESPELSP1ROD25.4MM 200MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 636321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
636321
Plastic Rods 636321
PIVESPELSP1ROD25.4MM 200MM

PIVESPELSP1ROD25.4MM200MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 636321
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 752638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 2.56 inch (65 mm)
View Details
Plastic Sheets - 2820159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.2362 inch (6 mm)
View Details
Plastic Sheets - 1853524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Grp
Thickness 1.57 inch (40 mm)
View Details
Plastic Sheets - 1847226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 1.18 inch (30 mm)
View Details