RS Components, Ltd. 6273557

Description
The Lifeline 4 rope pull switch can be installed along or around awkward machinery such as conveyors and provide a constant emergency stop access. It is made from stainless steel 316 and is suitable for applications where there are hygiene requirements, external use and other situations where a level of corrosion resistance is required. The positive mode mechanism of the Lifeline 4 helps ensure that the contacts are immediately latched open on actuation and can only be reset by the intentional action of turning the blue reset knob. The design also protects against nuisance tripping and the effects of thermal expansion. The rope pull switch has a mushroom head emergency stop button to provide E-Stop access even at the extreme ends of the span. The cable status indicator on the Lifeline 4 makes the system easy to set up and maintain for spans up to 75 meters. Range = Lifeline 4 Series = 440E Reset Button = Yes Normal State Configuration = 2NO/2NC Mounting Orientation = Straight Maximum Rope Span = 75m Maximum Current = 2 A dc, 4 A ac Maximum AC Voltage = 600V Maximum DC Voltage = 24V Housing Material = Stainless Steel
Request a Quote
Description
The Lifeline 4 rope pull switch can be installed along or around awkward machinery such as conveyors and provide a constant emergency stop access. It is made from stainless steel 316 and is suitable for applications where there are hygiene requirements, external use and other situations where a level of corrosion resistance is required. The positive mode mechanism of the Lifeline 4 helps ensure that the contacts are immediately latched open on actuation and can only be reset by the intentional action of turning the blue reset knob. The design also protects against nuisance tripping and the effects of thermal expansion. The rope pull switch has a mushroom head emergency stop button to provide E-Stop access even at the extreme ends of the span. The cable status indicator on the Lifeline 4 makes the system easy to set up and maintain for spans up to 75 meters. Range = Lifeline 4 Series = 440E Reset Button = Yes Normal State Configuration = 2NO/2NC Mounting Orientation = Straight Maximum Rope Span = 75m Maximum Current = 2 A dc, 4 A ac Maximum AC Voltage = 600V Maximum DC Voltage = 24V Housing Material = Stainless Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6273557 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Lifeline 4 rope pull switch can be installed along or around awkward machinery such as conveyors and provide a constant emergency stop access. It is made from stainless steel 316 and is suitable for applications where there are hygiene requirements, external use and other situations where a level of corrosion resistance is required. The positive mode mechanism of the Lifeline 4 helps ensure that the contacts are immediately latched open on actuation and can only be reset by the intentional action of turning the blue reset knob. The design also protects against nuisance tripping and the effects of thermal expansion. The rope pull switch has a mushroom head emergency stop button to provide E-Stop access even at the extreme ends of the span. The cable status indicator on the Lifeline 4 makes the system easy to set up and maintain for spans up to 75 meters. Range = Lifeline 4 Series = 440E Reset Button = Yes Normal State Configuration = 2NO/2NC Mounting Orientation = Straight Maximum Rope Span = 75m Maximum Current = 2 A dc, 4 A ac Maximum AC Voltage = 600V Maximum DC Voltage = 24V Housing Material = Stainless Steel

The Lifeline 4 rope pull switch can be installed along or around awkward machinery such as conveyors and provide a constant emergency stop access. It is made from stainless steel 316 and is suitable for applications where there are hygiene requirements, external use and other situations where a level of corrosion resistance is required. The positive mode mechanism of the Lifeline 4 helps ensure that the contacts are immediately latched open on actuation and can only be reset by the intentional action of turning the blue reset knob. The design also protects against nuisance tripping and the effects of thermal expansion. The rope pull switch has a mushroom head emergency stop button to provide E-Stop access even at the extreme ends of the span. The cable status indicator on the Lifeline 4 makes the system easy to set up and maintain for spans up to 75 meters.
Range = Lifeline 4
Series = 440E
Reset Button = Yes
Normal State Configuration = 2NO/2NC
Mounting Orientation = Straight
Maximum Rope Span = 75m
Maximum Current = 2 A dc, 4 A ac
Maximum AC Voltage = 600V
Maximum DC Voltage = 24V
Housing Material = Stainless Steel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pendant Stations
Product Number 6273557
Pendant Type Control Pendant; Grab Wire Switches
Unlock Full Specs
to access all available technical data

Similar Products

 - 8264104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 1237520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 4271161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details
 - 8264091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pendant Type Control Pendant; Grab Wire Switches
View Details