RS Components, Ltd. Masonry Bolts & Anchors 6222127

Description
Wedge anchor,steel,M6
Request a Quote
Description
Wedge anchor,steel,M6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 6222127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
6222127
Masonry Bolts & Anchors 6222127
Wedge anchor,steel,M6

Wedge anchor,steel,M6

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 6222127
Product Name Masonry Bolts & Anchors
Types Drop in anchor
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6222133 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 525408 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.3937 inch (10 mm)
Anchor Length 5.31 inch (135 mm)
View Details
Masonry Bolts & Anchors - 6222010 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1776958 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details