A4-316 grade stainless steel. Suitable for use in concrete over 20N/mm²
Thread Size = M12
Type = Captive Stud Through Bolt Anchor
Length = 145mm
Fixing Hole Diameter = 12mm
Maximum Fixing Thickness = 50mm
Material = Stainless Steel
RS Components, Ltd. | |
---|---|
Product Category | Framing Anchors, Hangers, and Ties |
Product Number | 6222004 |