Plug that fixes most light to medium weight objects to solid or cavity walls, ceilings or floors. Can be used in materials ranging from plywood to plasterboard, brickwork, blockwork, concrete and stone. Typical applications include shelf fixings and wall mounted cabinets.
Expands into wall immediately for secure grip in plasterboard. Cannot be over-tightened. Anti-rotation fins prevent spinning in the hole. Universal application saves searching for right plug for every wall type
Type = Wall Plug
Length = 32mm
Fixing Hole Diameter = 8mm
Material = Nylon
RS Components, Ltd. | |
---|---|
Product Category | Framing Anchors, Hangers, and Ties |
Product Number | 5213087 |