RS Components, Ltd. AC Motors 2052859

Description
Motovario TP80B4 0,75 230/400-50 B3 MV
Request a Quote
Description
Motovario TP80B4 0,75 230/400-50 B3 MV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2052859 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2052859
AC Motors 2052859
Motovario TP80B4 0,75 230/400-50 B3 MV

Motovario TP80B4 0,75 230/400-50 B3 MV

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2052859
Product Name AC Motors
Phase Three-phase
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2305168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.4959 HP
Shaft Speed 2765 rpm
View Details
AC Motors - 1879881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1440 rpm
View Details
AC Motors - 2821600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.01 HP
Shaft Speed 2890 rpm
View Details
AC Motors - 7793746 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Synchronous geared
Phase Single-phase
Continuous Torque 0.5 In-lbs (0.6000 kg-cm)
View Details