RS Components, Ltd. 6212316

Description
Versions from 13 to 55mm pipe diameter. Grounded junction. 2m of braided stainless steel cable. Temperature range 0 → +350°C Thermocouple Type = K Probe Material = 316 Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1100°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
Versions from 13 to 55mm pipe diameter. Grounded junction. 2m of braided stainless steel cable. Temperature range 0 → +350°C Thermocouple Type = K Probe Material = 316 Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1100°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6212316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Versions from 13 to 55mm pipe diameter. Grounded junction. 2m of braided stainless steel cable. Temperature range 0 → +350°C Thermocouple Type = K Probe Material = 316 Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1100°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant

Versions from 13 to 55mm pipe diameter. Grounded junction. 2m of braided stainless steel cable. Temperature range 0 → +350°C
Thermocouple Type = K
Probe Material = 316 Stainless Steel
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +1100°C
Cable Length = 2m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 6212316
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 1365889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 3241800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 3630339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 159051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details