Sealed patch panel. LSA style termination blocks. Easy field label systems. Port identification. Supplied with cable ties
LAN Category = Cat5e
Number of Ports = 24
Interface Type = RJ45
Shield Type = UTP
Rack Height = 1U
Height = 44.45mm
Width = 483mm
Depth = 115mm
Colour = Black
RS Components, Ltd. | |
---|---|
Product Category | Patch Panels |
Product Number | 556702 |
Port Type | RJ Type (Modular) Connector |