From the trusted RS Pro Brand, a range of 1U sliding fibre optic patch panels. The cold rolled steel powder coated panels are IP20 rated and are designed to fit standard 19 Inch racks. The patch panels in this range can incorporate SC simplex, LC duplex and E2000 adapters providing flexible installation solutions. The patch panels feature integrated strength tie positions and include a removable rear plate allowing the use of steel tape Armoured Cable.
Number of Populated Ports = 24
Single/Multimode = Single Mode
Simplex/Duplex = Simplex
Rack Height = 1U
Dimensions = 44 x 482 x 205mm
Depth = 205mm
Height = 44mm
Width = 482mm
RS Components, Ltd. | |
---|---|
Product Category | Patch Panels |
Product Number | 1213962 |
Port Type | Fibre Optic Patch Panels |