RS Components, Ltd. Masonry Bolts & Anchors 1542545

Description
SHIELD ANCHOR M8/10L
Request a Quote
Description
SHIELD ANCHOR M8/10L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1542545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1542545
Masonry Bolts & Anchors 1542545
SHIELD ANCHOR M8/10L

SHIELD ANCHOR M8/10L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1542545
Product Name Masonry Bolts & Anchors
Types Shield anchor loose bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086713 - RS Components, Ltd.
Specs
Types Galvanised through bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1776923 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 6222026 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.3150 inch (8 mm)
Anchor Length 2.56 inch (65 mm)
View Details
Masonry Bolts & Anchors - 9086729 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
View Details