RS Components, Ltd. Plastic Shims 519030

Description
RS PRO 77-644-170 Plastic Shim
Request a Quote
Description
RS PRO 77-644-170 Plastic Shim
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Shims - 519030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Shims
519030
Plastic Shims 519030
RS PRO 77-644-170 Plastic Shim

RS PRO 77-644-170 Plastic Shim

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shims and Shim Stock
Product Number 519030
Product Name Plastic Shims
Type Shim / Shim Kit
Unlock Full Specs
to access all available technical data

Similar Products

Shim Kits - 519018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Brass; Brass
Width 6 inch (152 mm)
View Details
Shim Kits - 518891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Steel; Steel
Width 6 inch (152 mm)
View Details
Plastic Shims - 770737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Plastic; Plastic
Width 12.01 inch (305 mm)
View Details
Brass Shims - 518712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Width 5.91 inch (150 mm)
Thickness 0.0118 inches (0.3000 mm)
View Details