Sn60Pb39Cu1 alloy with flux core. Reduced wear of soldering iron tips, thus more productive soldering of copper wires. Solidus at 183 °C, liquidus at 215 °C. Flux content of 3.5%
Wire Diameter = 1mm
Percent Lead = 39%
Product Form = Wire
Melting Point = +183 - +190°C
Percent Tin = 60%
Flux Type = Halide Free Rosin
Product Weight = 500g
Flux Content Percent = 3.5%
Percent Copper = 0.1 - 1%
RS Components, Ltd. | |
---|---|
Product Category | Filler Alloys and Consumables |
Product Number | 517924 |
Joining Process / Product Form | Solid wire or rod |