RS Components, Ltd. Plastic Rods 514596

Description
Nylon 66 rod stock,1m L 18mm dia
Request a Quote
Description
Nylon 66 rod stock,1m L 18mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 514596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
514596
Plastic Rods 514596
Nylon 66 rod stock,1m L 18mm dia

Nylon 66 rod stock,1m L 18mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 514596
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 636322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polyetheretherketone
Width / O.D. 0.2362 inch (6 mm)
View Details
Plastic Rods - 4386459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polycarbonate; Polycarbonate
Width / O.D. 1.97 inch (50 mm)
View Details
Rubber Sheets - 205547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1969 inch (5 mm)
View Details
Plastic Rods - 2820654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.9843 inch (25 mm)
View Details