RS Components, Ltd. Plastic Rods 514512

Description
White delrin rod stock,1m L 10mm dia
Request a Quote
Description
White delrin rod stock,1m L 10mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 514512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
514512
Plastic Rods 514512
White delrin rod stock,1m L 10mm dia

White delrin rod stock,1m L 10mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 514512
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1853423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Glass reinforced plastic
Width / O.D. 3.94 inch (100 mm)
View Details
Plastic Rods - 2970169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 1.18 inch (30 mm)
View Details
Plastic Sheets - 1853439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Grp
Thickness 0.3150 inch (8 mm)
View Details
Rubber Sheets - 5063034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.1181 inch (3 mm)
View Details