RS Components, Ltd. Rubber Sheets 5063084

Description
RS PRO 506-3084 Rubber Sheet
Request a Quote
Description
RS PRO 506-3084 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 5063084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
5063084
Rubber Sheets 5063084
RS PRO 506-3084 Rubber Sheet

RS PRO 506-3084 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 5063084
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0787 inch (2 mm)
View Details
Plastic Rods - 2577120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pai
Width / O.D. 0.5000 inch (12.7 mm)
View Details
Plastic Sheets - 4083942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.2598 inch (6.6 mm)
View Details
Rubber Sheets - 5063040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.3937 inch (10 mm)
View Details