RS Components, Ltd. Rope 4915029

Description
Loop Fixing Kit ,0-10kg SWL, No.1 x 3m
Request a Quote
Description
Loop Fixing Kit ,0-10kg SWL, No.1 x 3m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rope - 4915029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Loop Fixing Kit ,0-10kg SWL, No.1 x 3m

Loop Fixing Kit ,0-10kg SWL, No.1 x 3m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 4915029
Product Name Rope
Type Cordage / Rope; Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 192963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised metal
Breaking Strength 714.4 lbs (324 kg)
View Details
Rope - 1244748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised steel
Breaking Strength 99.2 lbs (45 kg)
View Details
Rope - 1244749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised steel
Breaking Strength 114.7 lbs (52 kg)
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
View Details