Heavy duty raw edge moulded cog wedge belts. Moderately oil resistant. Resistant to temperatures -30°C to +80°C. Electrically conductive (antistatic) to ISO 1813. Designed for long belt life
Length = 1.7m
Top Width = 16.5mm
Height = 13mm
Belt Section = SPB
Minimum Pulley Diameter = 100mm
Series = CONTI FO-Z
Material = Rubber
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +90°C
RS Components, Ltd. | |
---|---|
Product Category | V-Belts and V-Ribbed Belts |
Product Number | 4883354 |
Metric | SPB |