RS Components, Ltd. Roller Chains 474943

Description
BS Simplex 06B-1 S/S, 5m
Request a Quote
Description
BS Simplex 06B-1 S/S, 5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Chains - 474943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Chains
474943
Roller Chains 474943
BS Simplex 06B-1 S/S, 5m

BS Simplex 06B-1 S/S, 5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Chain
Product Number 474943
Product Name Roller Chains
Material Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 296013 - RS Components, Ltd.
RS Components, Ltd.
Specs
ISO BS/DIN Pitch ISO 08 (12.70mm)
Chain Pitch 0.5000 inch (12.7 mm)
# of Strands Single
View Details
Roller Chains - 295981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Roller Chains - 474925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details
Roller Chains - 1845732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon Steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details