- Trained on our vast library of engineering resources.

RS Components, Ltd. 472058

Description
Special compounded stiff-yet-flex-crack resistant base. High modulus low stretch (hmls) polyester cords and length stabilisation process resulting in low stretch and maximum life. Polychloroprene impregnated poly-cotton jacket. Precision built belts requiring no matching or coding. Anti-static, heat, oil and abrasion resistant. Standards: API 1B, RMA IP 20, DIN 2215, ISO 4184 & BS3790 Length = 686mm Top Width = 13mm Height = 8mm Belt Section = A Minimum Pulley Diameter = 80mm Material = PET, Rubber
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 472058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Special compounded stiff-yet-flex-crack resistant base. High modulus low stretch (hmls) polyester cords and length stabilisation process resulting in low stretch and maximum life. Polychloroprene impregnated poly-cotton jacket. Precision built belts requiring no matching or coding. Anti-static, heat, oil and abrasion resistant. Standards: API 1B, RMA IP 20, DIN 2215, ISO 4184 & BS3790 Length = 686mm Top Width = 13mm Height = 8mm Belt Section = A Minimum Pulley Diameter = 80mm Material = PET, Rubber

Special compounded stiff-yet-flex-crack resistant base. High modulus low stretch (hmls) polyester cords and length stabilisation process resulting in low stretch and maximum life. Polychloroprene impregnated poly-cotton jacket. Precision built belts requiring no matching or coding. Anti-static, heat, oil and abrasion resistant. Standards: API 1B, RMA IP 20, DIN 2215, ISO 4184 & BS3790
Length = 686mm
Top Width = 13mm
Height = 8mm
Belt Section = A
Minimum Pulley Diameter = 80mm
Material = PET, Rubber

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 472058
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

 - 1365350 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 13.62 inch (346.00 mm)
Belt Polyamide
View Details
 - 471803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Other Section Other
Belt Length 18.90 inch (480.00 mm)
Belt Rubber
View Details
 - 1368352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric SPA
Belt Length 42.60 inch (1082.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
 - 4742534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric SPZ
Belt Length 56.30 inch (1430.00 mm)
Belt Rubber
View Details