Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR BEARINGS
RS COMPONENTS, LTD.
471364 -- CAM FOLLOWERS
RS Components, Ltd.
Cam Followers
471364
Description
RS PRO B01111 Track Roller
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RS PRO B01111 Track Roller
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Cam Followers
471364
Cam Followers
471364
RS PRO B01111 Track Roller
RS PRO B01111 Track Roller
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Linear Bearings
Product Number
471364
Product Name
Cam Followers
Bearing Type
Cam Follower; Yoke
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Linear Bearings
2849582
Specs
Open Closed - Bushing
Closed
Bearing Width
0.8661 inch (22 mm)
Bearing Diameter
0.4724 inch (12 mm)
View Details
RS Components, Ltd.
Linear Bearing Units
2849469
View Details
RS Components, Ltd.
Cam Followers
471314
Specs
Bearing Type
Cam Follower; Stud
Bearing Diameter
0.7480 inch (19 mm)
Bearing Length
1.26 inch (32 mm)
View Details
RS Components, Ltd.
Linear Bearing Units
2849453
View Details