RS Components, Ltd. Storage Bins 4696778

Description
RS PRO 011733 Storage Bin
Request a Quote
Description
RS PRO 011733 Storage Bin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Storage Bins - 4696778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Storage Bins
4696778
Storage Bins 4696778
RS PRO 011733 Storage Bin

RS PRO 011733 Storage Bin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 4696778
Product Name Storage Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1366432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 2.95 inch (75 mm)
Width 12.83 inch (326 mm)
View Details
Instrument Cases - 1951522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 8.66 inch (220 mm)
View Details
Transit Cases - 1246583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyurethane
Height 2.56 inch (65 mm)
View Details
Storage Bins - 2678059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Cardboard; Cardboard
Height 3.94 inch (100 mm)
View Details