RS Components, Ltd. 4554292

Description
Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = J Probe Length = 150mm Probe Diameter = 3mm Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +760°C Cable Length = 1m Termination Type = Cable Standards Met = IEC
Request a Quote
Description
Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = J Probe Length = 150mm Probe Diameter = 3mm Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +760°C Cable Length = 1m Termination Type = Cable Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4554292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = J Probe Length = 150mm Probe Diameter = 3mm Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +760°C Cable Length = 1m Termination Type = Cable Standards Met = IEC

Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration.
Thermocouple Type = J
Probe Length = 150mm
Probe Diameter = 3mm
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +760°C
Cable Length = 1m
Termination Type = Cable
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 4554292
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 1314763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 3971270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 2287495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 8471081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details