RS Components, Ltd. Strain Gauges 4438140

Description
Tedea Huntleigh 1042-0007-F000-RS
Request a Quote
Description
Tedea Huntleigh 1042-0007-F000-RS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 4438140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
4438140
Strain Gauges 4438140
Tedea Huntleigh 1042-0007-F000-RS

Tedea Huntleigh 1042-0007-F000-RS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 4438140
Product Name Strain Gauges
Carrier Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 1856001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.57 inch (40 mm)
View Details
Strain Gauges - 2060290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Length 3.15 inch (80 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 315284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Nominal Resistance 351Ω
View Details
Strain Gauges - 134200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Nominal Resistance 380Ω
View Details