RS Components, Ltd. Strain Gauges 4140821

Description
Tedea Huntleigh 1004-00.3-JW00-RS
Request a Quote
Description
Tedea Huntleigh 1004-00.3-JW00-RS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Gauges - 4140821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Strain Gauges
4140821
Strain Gauges 4140821
Tedea Huntleigh 1004-00.3-JW00-RS

Tedea Huntleigh 1004-00.3-JW00-RS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Strain Gauges
Product Number 4140821
Product Name Strain Gauges
Carrier Length 1.3 inch (33 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain Gauges - 2236467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 0.0618 inch (1.57 mm)
Carrier Width 0.1201 inch (3.05 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details
Strain Gauges - 2236456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Grid Length 3.5 inch (88.9 mm)
Nominal Resistance 120Ω
View Details
Strain Gauges - 1856010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Carrier Length 1.5 inch (38 mm)
View Details
Strain Gauges - 120065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Waterproof
Carrier Width 0.4961 inch (12.6 mm)
Nominal Resistance 350Omega: Ohms; 350Ω
View Details