RS Components, Ltd. Plastic Rods 4386493

Description
RS PRO 4386493 Polycarbonate PC Rod
Request a Quote
Description
RS PRO 4386493 Polycarbonate PC Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 4386493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
4386493
Plastic Rods 4386493
RS PRO 4386493 Polycarbonate PC Rod

RS PRO 4386493 Polycarbonate PC Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 4386493
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1969966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 2.56 inch (65 mm)
View Details
Plastic Rods - 2970125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 1.18 inch (30 mm)
View Details
Plastic Sheets - 139580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.7874 inch (20 mm)
View Details
Plastic Rods - 4386336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pvc
Width / O.D. 1.18 inch (30 mm)
View Details