RS Components, Ltd. Rubber Sheets 2035145

Description
RS PRO RegAq15SAB Rubber Sheet
Request a Quote
Description
RS PRO RegAq15SAB Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 2035145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
2035145
Rubber Sheets 2035145
RS PRO RegAq15SAB Rubber Sheet

RS PRO RegAq15SAB Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2035145
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Nitrile
Thickness 0.0394 inch (1 mm)
View Details
Plastic Rods - 1969988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 3.15 inch (80 mm)
View Details
Plastic Sheets - 2377728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Peek
Thickness 0.6299 inch (16 mm)
View Details
Plastic Sheets - 8099698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pvc
Thickness 0.0984 inch (2.5 mm)
View Details