Great value, stylish boots with excellent all round safety protection. Breathable padded quarter lining with padded collar and tongue. Goodyear welted construction with lightweight rubber sole for comfort. Full length padded in sock. 200 Joules steel toe cap and midsole for underfoot protection. Non-marking sole resistant to oil and heat to 300°C. Slip resistant tread. Supplied with one extra pair of laces
Shoe Size UK = 12
Shoe Size EUR = 47
Gender = Men
Type = Boot
Colour = Brown
Safety Toe = Yes
Safety Toe Type = Steel
Safety Rating EN ISO 20345 = SBP
Series = Cleveland
Anti-Static = No
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 4335136 |
Clothing Type | Safety Shoes |