RS Pro Plain fronted Gibson safety shoe is 100% non-metallic lace up leather shoe. This safety shoe has all round protection with a dual density outsole, composite midsole and a fibreglass toe cap. The lining for the safety shoe is a moisture wicking material and the foot-bed is Activ-Step Comfort PU. A comfortable safety shoe that can be worn all day plus gives you excellent protection. Plain fronted Gibson safety shoe,Leather upper â smooth finish,100% non-metallic,Fibregl
ass toe cap,Dual density outsole,Composite midsole,Moisture wicking lining material,Activ-Step Comfort PU foot-bed,Laced,Vario
us sizes available Shoe Size UK = 8 Type = Shoe Colour = Black Safety Toe = Yes Safety Toe Type = Fibreglass Safety Rating EN ISO 20345 = S3 Anti-Static = Yes Closure Type = Lace Up Midsole Type = Composite Upper Material = Leather
RS Pro Plain fronted Gibson safety shoe is 100% non-metallic lace up leather shoe. This safety shoe has all round protection with a dual density outsole, composite midsole and a fibreglass toe cap. The lining for the safety shoe is a moisture wicking material and the foot-bed is Activ-Step Comfort PU. A comfortable safety shoe that can be worn all day plus gives you excellent protection.
Plain fronted Gibson safety shoe,Leather upper â smooth finish,100% non-metallic,Fibreglass toe cap,Dual density outsole,Composite midsole,Moisture wicking lining material,Activ-Step Comfort PU foot-bed,Laced,Various sizes available
Shoe Size UK = 8
Type = Shoe
Colour = Black
Safety Toe = Yes
Safety Toe Type = Fibreglass
Safety Rating EN ISO 20345 = S3
Anti-Static = Yes
Closure Type = Lace Up
Midsole Type = Composite
Upper Material = Leather