RS Components, Ltd. 4334284

Description
∅ 4.5 or 6 mm sheathed type J thermocouples with standard connector. Very robust. Stainless steel sheathed type J thermocouple. Hot solder insulated from the earth. Marlin standard male connector output with compensated pins. Bendable sheath. Thermocouple Type = J Probe Length = 500mm Probe Diameter = 4.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +600°C Termination Type = Miniature Plug Response Time = 0.7 s Standards Met = IEC
Request a Quote
Description
∅ 4.5 or 6 mm sheathed type J thermocouples with standard connector. Very robust. Stainless steel sheathed type J thermocouple. Hot solder insulated from the earth. Marlin standard male connector output with compensated pins. Bendable sheath. Thermocouple Type = J Probe Length = 500mm Probe Diameter = 4.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +600°C Termination Type = Miniature Plug Response Time = 0.7 s Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4334284 - RS Components, Ltd.
Corby, Northants, United Kingdom
∅ 4.5 or 6 mm sheathed type J thermocouples with standard connector. Very robust. Stainless steel sheathed type J thermocouple. Hot solder insulated from the earth. Marlin standard male connector output with compensated pins. Bendable sheath. Thermocouple Type = J Probe Length = 500mm Probe Diameter = 4.5mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +600°C Termination Type = Miniature Plug Response Time = 0.7 s Standards Met = IEC

∅ 4.5 or 6 mm sheathed type J thermocouples with standard connector. Very robust. Stainless steel sheathed type J thermocouple. Hot solder insulated from the earth. Marlin standard male connector output with compensated pins. Bendable sheath.
Thermocouple Type = J
Probe Length = 500mm
Probe Diameter = 4.5mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +600°C
Termination Type = Miniature Plug
Response Time = 0.7 s
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 4334284
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 3242421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 2 inch (40 mm)
View Details
 - 3241894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 98 inch (2500 mm)
View Details
 - 8240590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 8240650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details