RS Components, Ltd. Multimeter Cases 2099635

Description
BK Precision LC 29B Multimeter Holster
Request a Quote
Description
BK Precision LC 29B Multimeter Holster
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multimeter Cases - 2099635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multimeter Cases
2099635
Multimeter Cases 2099635
BK Precision LC 29B Multimeter Holster

BK Precision LC 29B Multimeter Holster

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2099635
Product Name Multimeter Cases
Height 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 1112292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Pet
Height 11.81 inch (300 mm)
View Details
Transit Cases - 1368884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details
Transit Cases - 293209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 18.5 inch (470 mm)
Width 22.64 inch (575 mm)
View Details
Anti Static Packaging - 173786 - RS Components, Ltd.
Specs
Container Type Bag
Height 4.02 inch (102 mm)
Width 4.02 inch (102 mm)
View Details