RS Components, Ltd. VGA Cables 427593

Description
Van Damme 104-500-015 VGA Cable
Request a Quote
Description
Van Damme 104-500-015 VGA Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VGA Cables - 427593 - RS Components, Ltd.
Corby, Northants, United Kingdom
VGA Cables
427593
VGA Cables 427593
Van Damme 104-500-015 VGA Cable

Van Damme 104-500-015 VGA Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 427593
Product Name VGA Cables
Application Video
Product Type VGA Cable
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DVI Cables - 1863023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 3.28 ft (10 dm)
View Details
HDMI Cables - 1863017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Hdmi
View Details
DisplayPort Cables - 1929589 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 3.28 ft (10 dm)
View Details
HDMI Cables - 1828775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 9.84 ft (30 dm)
Connector Type Hdmi
View Details