RS Components, Ltd. DisplayPort Cables 1929589

Description
1 m Mini DisplayPort Cable - M/M
Request a Quote
Description
1 m Mini DisplayPort Cable - M/M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Cables - 1929589 - RS Components, Ltd.
Corby, Northants, United Kingdom
DisplayPort Cables
1929589
DisplayPort Cables 1929589
1 m Mini DisplayPort Cable - M/M

1 m Mini DisplayPort Cable - M/M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1929589
Product Name DisplayPort Cables
Application Video
Product Type DisplayPort
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 16.4 ft (50 dm)
Connector Type Hdmi
View Details
DisplayPort Cables - 1828787 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort; DVI Cable
Cable Length 9.84 ft (30 dm)
View Details
HDMI Cables - 1765759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Type Flat Cable
Cable Length 16.4 ft (50 dm)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details