RS Components, Ltd. DVI Cables 427581

Description
DVI-D male to male 2m
Request a Quote
Description
DVI-D male to male 2m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DVI Cables - 427581 - RS Components, Ltd.
Corby, Northants, United Kingdom
DVI Cables
427581
DVI Cables 427581
DVI-D male to male 2m

DVI-D male to male 2m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 427581
Product Name DVI Cables
Application Video
Product Type DVI Cable
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 1929587 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Length 2.95 ft (9 dm)
View Details
DisplayPort Cables - 1765656 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Shielding Braid; Foil; Aluminum-mylar foil with braid
View Details
HDMI Cables - 1930222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 9.84 ft (30 dm)
Connector Type Hdmi
View Details
DVI Cables - 1828565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Shielding Foil; Foil
View Details