RS Components, Ltd. Video Converters 1778772

Description
DisplayPort to VGA Adapter with Audio
Request a Quote
Description
DisplayPort to VGA Adapter with Audio
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 1778772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
1778772
Video Converters 1778772
DisplayPort to VGA Adapter with Audio

DisplayPort to VGA Adapter with Audio

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1778772
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

VGA Cables - 2369093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 19.69 ft (60 dm)
Standards / Certifications RoHS
View Details
Video Converters - 2133181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 2.23 ft (6.8 dm)
View Details
AV Adapters - 1828478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 0.4921 ft (1.5 dm)
Connector Type Male hdmi
View Details
Video Converters - 1778814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 9.84 ft (30 dm)
View Details