RS Components, Ltd. DVI Cables 427537

Description
DVI-D male to female 5m
Request a Quote
Description
DVI-D male to female 5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DVI Cables - 427537 - RS Components, Ltd.
Corby, Northants, United Kingdom
DVI Cables
427537
DVI Cables 427537
DVI-D male to female 5m

DVI-D male to female 5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 427537
Product Name DVI Cables
Application Video
Product Type DVI Cable
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1828894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Mini hdmi
View Details
Video Converters - 1778771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.3281 ft (1 dm)
View Details
Video Converters - 1778743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details